Weidmuller Egr Eg2 24Vdc 1R Spst Nc Weidmuller 133560000

Description
EGR EG2 24VDC 1R SPST NC
Description
EGR EG2 24VDC 1R SPST NC

Suppliers

Company
Product
Description
Supplier Links
Egr Eg2 24Vdc 1R Spst Nc Weidmuller - 10B5671 - Newark, An Avnet Company
Chicago, IL, United States
Egr Eg2 24Vdc 1R Spst Nc Weidmuller
10B5671
Egr Eg2 24Vdc 1R Spst Nc Weidmuller 10B5671
EGR EG2 24VDC 1R SPST NC

EGR EG2 24VDC 1R SPST NC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B5671
Product Name Egr Eg2 24Vdc 1R Spst Nc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details