Weidmuller Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller 1335330000

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:25.9A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:25.9A; Rated Voltage:400V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8828 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
61AC8828
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller 61AC8828
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:25.9A; Rated Voltage:400V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:25.9A; Rated Voltage:400V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8828
Product Name Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Eurostyle Terminal Strips - PA10HDS-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Terminal Strip
Termination Options Elevator Clamps
Features Customizaton
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers