The SLF 5.08/02/180 SN OR BX is a male plug connector with a 5.08 mm pitch, designed for push-in wire termination with an actuator, and a 180° outlet direction. It has two poles, supports wire cross-sections from 0.13 mm² to 3.31 mm² (AWG 26 to AWG 12), and is rated for 400 V at 25.9 A under IEC standards and 300 V at 14 A under UL standards. The connector is made of PBT insulation in orange (RAL 2000) with tin-plated copper contacts, complies with IP20 when plugged, and operates from -50 °C to 100 °C. It measures 30 mm in depth and 14.2 mm in height, weighs 3.643 g, and is packaged in a box of 180 pieces.
Manufacturer: AMIS
Category: Relays - Signal Relays, Up to 2 Amps
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Termination Style: Solder
Mounting Type: Surface Mount
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Surface Mount |