The Weidmvºller OMNIMATE Signal series LMF terminal block, part number 52AC8220, features a 3-position configuration with a pitch spacing of 5 mm. It supports wire sizes from AWG 24 to AWG 12, accommodating a maximum conductor area of 2.5 mm². The terminal block utilizes a PUSH IN connection system, allowing for easy wire insertion without the need for an actuator. It is rated for a maximum current of 24 A and a voltage of 400 V, making it suitable for various applications. The product is designed for through-hole (THT) mounting on PCBs and has a solder pin length of 3.5 mm. The insulating material is Wemid (PA) with an orange color, and it meets touch-safe protection standards. The operating temperature range is from -50 °C to 120 °C, ensuring versatility in different environments.
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 52AC8220 |
| Product Name | Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller |
| North American | 26 to 12 AWG |