Weidmuller Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller 1331960000

Description
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8219 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8219
Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8219
TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8219
Product Name Tb, Wire To Brd, 2Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.009 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details