Weidmuller Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller 1331710000

Description
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8209 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8209
Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8209
TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8209
Product Name Tb, Wire To Brd, 3Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with LED - 2001-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details