Weidmuller Tb, Wire To Brd, 12Pos, 12Awg; Pitch Spacing Weidmuller 1331540000

Description
TB, WIRE TO BRD, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 12Awg; Pitch Spacing Weidmuller
61AC8827
Tb, Wire To Brd, 12Pos, 12Awg; Pitch Spacing Weidmuller 61AC8827
TB, WIRE TO BRD, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:12Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8827
Product Name Tb, Wire To Brd, 12Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.153 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details