Weidmuller Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller 1331520000

Description
TB, WIRE TO BRD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8825 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller
61AC8825
Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller 61AC8825
TB, WIRE TO BRD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8825
Product Name Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7759-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details