Weidmuller Tb, Wire To Brd, 9Pos, 12Awg; Pitch Spacing Weidmuller 1331220000

Description
TB, WIRE TO BRD, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 9Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8813 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 12Awg; Pitch Spacing Weidmuller
61AC8813
Tb, Wire To Brd, 9Pos, 12Awg; Pitch Spacing Weidmuller 61AC8813
TB, WIRE TO BRD, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:9Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8813
Product Name Tb, Wire To Brd, 9Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers