Weidmuller Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller 1331140000

Description
TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8809 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller
61AC8809
Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller 61AC8809
TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:5Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8809
Product Name Tb, Wire To Brd, 5Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products