Weidmuller Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller 1331080000

Description
TB, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller - 61AC8806 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller
61AC8806
Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller 61AC8806
TB, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61AC8806
Product Name Tb, Wire To Brd, 2Pos, 12Awg; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details