TB, WIRE TO BRD, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 61AC8803 |
| Product Name | Tb, Wire To Brd, 10Pos, 12Awg; Pitch Spacing Weidmuller |
| North American | 26 to 12 AWG |