Weidmuller Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 1330510000

Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8203 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8203
Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8203
TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8203
Product Name Tb, Wire To Brd, 8Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 811 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminals - 2209.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details