Weidmuller Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 1330450000

Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller - 52AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
52AC8199
Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller 52AC8199
TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 12AWG, TH; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 52AC8199
Product Name Tb, Wire To Brd, 4Pos, 12Awg, Th; Pitch Spacing Weidmuller
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
TERM BLCK Multi-Rail MTD 1P 30A RED - 1492-HM3RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers