Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMF
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Package: Bulk
Mating Orientation: Vertical with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LMF 5.00/04/180 3.5SN OR BX ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 28X0703 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Lmf 5.00/04/180 3.5Sn Or Bx Rohs Compliant Weidmuller |
| Connector Type | Wire to Board Connector |