Weidmuller Cable Assemblies 1329120020

Description
PAC-S1200-HE20-V1-2M
Request a Quote Datasheet
Description
PAC-S1200-HE20-V1-2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 281-1329120020-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
281-1329120020-ND
Cable Assemblies 281-1329120020-ND
PAC-S1200-HE20-V1-2M

PAC-S1200-HE20-V1-2M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1329120020-ND
Product Name Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60034A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details