The Cover Hood, Org, Pa, Terminal Block is designed for use with Weidmuller Omnimate Signal BLA/SLA series terminal blocks. This accessory provides effective protection and optimized ergonomics with a closed design that enhances mechanical, visual, and haptic functions. The two half shells securely clip together, enclosing the plug completely. It features strain relief through cable ties or integrated cable clips and allows for side-by-side mounting without losing poles or displacing the pitch. The hood is compatible with plugs that have or do not have a flange or mounting bracket, and it offers flexibility with 1-3 cable outlets leading in different directions based on size. Constructed from PA material, the hood is orange in color and has a net weight of 4.75 g. It operates within a temperature range of -50 °C to 100 °C and is compliant with UL 1059 and IEC standards. The product is RoHS compliant and is suitable for various applications requiring reliable and user-friendly connectivity solutions.
COVER HOOD, ORG, PA, TERMINAL BLOCK; For Use With:Weidmuller Omnimate Signal BLA/SLA Series Terminal Blocks; Accessory Type:Cover Hood; Product Range:Omnimate Signal Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 90F8022 |
| Product Name | Cover Hood, Org, Pa, Terminal Block; For Use With Weidmuller |