"6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
SLAD 06/90 4.5SN OR ROHS COMPLIANT: YES
TERM BLOCK HDR 6POS 90DEG 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5589-ND | 61K4725 | 1321760000 |
| Product Name | Headers, Plugs and Sockets | Slad 06/90 4.5Sn Or Rohs Compliant Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 8.0 amps | 10.0 amps |