1313320010 -- CP DCDC 250W 24V 10A WEIDMULLER
Weidmuller
Cp Dcdc 250W 24V 10A Weidmuller
1313320010
Description
CP DCDC 250W 24V 10A
Description
CP DCDC 250W 24V 10A
Suppliers
Cp Dcdc 250W 24V 10A Weidmuller
62W2824
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62W2824 |
|
Product Name
|
Cp Dcdc 250W 24V 10A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details