Weidmuller Rsm-16Di 24Vdc S Weidmuller 1312000000

Description
RSM-16DI 24VDC S
Description
RSM-16DI 24VDC S

Suppliers

Company
Product
Description
Supplier Links
Rsm-16Di 24Vdc S Weidmuller - 62W2822 - Newark, An Avnet Company
Chicago, IL, United States
Rsm-16Di 24Vdc S Weidmuller
62W2822
Rsm-16Di 24Vdc S Weidmuller 62W2822
RSM-16DI 24VDC S

RSM-16DI 24VDC S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W2822
Product Name Rsm-16Di 24Vdc S Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Turret Connectors - 1511-1 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details