Weidmuller Interface Modules 1311830000

Description
RS 16IO 2W I-L H Z
Request a Quote Datasheet
Description
RS 16IO 2W I-L H Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 281-1311830000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
281-1311830000-ND
Interface Modules 281-1311830000-ND
RS 16IO 2W I-L H Z

RS 16IO 2W I-L H Z

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 281-1311830000-ND
Product Name Interface Modules
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details