Weidmuller Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller 1306130000

Description
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:249.9mm; External Width - Metric:400mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:249.9mm; External Width - Metric:400mm; External Depth - Metric:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller - 63AC4210 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
63AC4210
Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller 63AC4210
ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:249.9mm; External Width - Metric:400mm; External Depth - Metric:120mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:249.9mm; External Width - Metric:400mm; External Depth - Metric:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 63AC4210
Product Name Enclosure, Multipurpose, Pet, Black; Enclosure Type Weidmuller
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details