Weidmuller General Purpose Enclosures 1305880000

Description
Plastic housing, Klippon POK (polyester
Request a Quote Datasheet
Description
Plastic housing, Klippon POK (polyester
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2875454 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2875454
General Purpose Enclosures 2875454
Plastic housing, Klippon POK (polyester

Plastic housing, Klippon POK (polyester

Supplier's Site
Boxes - 281-1305880000-ND - DigiKey
Thief River Falls, MN, United States
KLIPPON POK 122209

KLIPPON POK 122209

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2875454 281-1305880000-ND
Product Name General Purpose Enclosures Boxes
Length 8.66 inch (220 mm)
Width 3.54 inch (90 mm)
Depth 4.72 inch (120 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details