1304140000 -- CP E SNT 150W 24V 6.5A L WEIDMULLER
Weidmuller
Cp E Snt 150W 24V 6.5A L Weidmuller
1304140000
Description
CP E SNT 150W 24V 6.5A L
Description
CP E SNT 150W 24V 6.5A L
Suppliers
Cp E Snt 150W 24V 6.5A L Weidmuller
63AC4179
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC4179 |
|
Product Name
|
Cp E Snt 150W 24V 6.5A L Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details