Weidmuller Terminal Blocks - Din Rail, Channel 1303360000

Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4432-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4432-ND
Terminal Blocks - Din Rail, Channel 281-4432-ND
CONN TERM BLK GROUND 12-26AWG

CONN TERM BLK GROUND 12-26AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller - 99F9385 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
99F9385
Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller 99F9385
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4432-ND 99F9385
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.152 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details