Weidmuller Circular Cable Assemblies 1301370200

Description
SAIL-M8BG-4S2.0UIE
Request a Quote Datasheet
Description
SAIL-M8BG-4S2.0UIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1301370200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1301370200-ND
Circular Cable Assemblies 281-1301370200-ND
SAIL-M8BG-4S2.0UIE

SAIL-M8BG-4S2.0UIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1301370200-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details