Weidmuller Circular Cable Assemblies 1296770200

Description
SAIL-M8GM8G-4S2.0UIE
Request a Quote Datasheet
Description
SAIL-M8GM8G-4S2.0UIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1296770200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1296770200-ND
Circular Cable Assemblies 281-1296770200-ND
SAIL-M8GM8G-4S2.0UIE

SAIL-M8GM8G-4S2.0UIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1296770200-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details