Weidmuller Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 1290320000

Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller - 61AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
61AC8782
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 61AC8782
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8782
Product Name Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-216-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DDR4 SMT - 10151094-1351J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details