Weidmuller Terminal Block, Header, 20Pos, Tht; Gender Weidmuller 1290310000

Description
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller - 61AC8781 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller
61AC8781
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller 61AC8781
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8781
Product Name Terminal Block, Header, 20Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Din 41612 Connector, Header, 31Pos; Product Range Amphenol Communications Solutions - 06M1037 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details