Weidmuller Terminal Block, Header, 10Pos, Tht; Gender Weidmuller 1290250000

Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller - 61AC8776 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller
61AC8776
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller 61AC8776
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8776
Product Name Terminal Block, Header, 10Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Headers & Wire Housings - B5741-214-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details