Weidmuller Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 1290130000

Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller - 61AC8771 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
61AC8771
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 61AC8771
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8771
Product Name Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details