Weidmuller Terminal Block, Header, 20Pos, Tht; Gender Weidmuller 1290120000

Description
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller - 61AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller
61AC8770
Terminal Block, Header, 20Pos, Tht; Gender Weidmuller 61AC8770
TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 20POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site
Terminal Block, Pcb, 20 Position; Gender Weidmuller - 62W2709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 20 Position; Gender Weidmuller
62W2709
Terminal Block, Pcb, 20 Position; Gender Weidmuller 62W2709
TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8770
Product Name Terminal Block, Header, 20Pos, Tht; Gender Weidmuller
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-MS10605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details