Weidmuller Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 1290090000

Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller - 61AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
61AC8768
Terminal Block, Header, 16Pos, Tht; Gender Weidmuller 61AC8768
TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pcb, 16 Position; Gender Weidmuller - 62W2707 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position; Gender Weidmuller
62W2707
Terminal Block, Pcb, 16 Position; Gender Weidmuller 62W2707
TERMINAL BLOCK, PCB, 16 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8768
Product Name Terminal Block, Header, 16Pos, Tht; Gender Weidmuller
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10151094-1302K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details