Weidmuller Terminal Block, Header, 14Pos, Tht; Gender Weidmuller 1290080000

Description
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller - 61AC8767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller
61AC8767
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller 61AC8767
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8767
Product Name Terminal Block, Header, 14Pos, Tht; Gender Weidmuller
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 103322-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details