Weidmuller Terminal Block, Pcb, 12 Position; Gender Weidmuller 1290070000

Description
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 12 Position; Gender Weidmuller - 62W2705 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position; Gender Weidmuller
62W2705
Terminal Block, Pcb, 12 Position; Gender Weidmuller 62W2705
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62W2705
Product Name Terminal Block, Pcb, 12 Position; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-216-M-L-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102154-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details