Weidmuller Terminal Block, Header, 6Pos, Tht; Gender Weidmuller 1290040000

Description
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller - 61AC8763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller
61AC8763
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller 61AC8763
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal S2C Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8763
Product Name Terminal Block, Header, 6Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - G125-96434F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details