Weidmuller Terminal Block, Header, 14Pos, Tht; Gender Weidmuller 1289500000

Description
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller - 61AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller
61AC8756
Terminal Block, Header, 14Pos, Tht; Gender Weidmuller 61AC8756
TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 14POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8756
Product Name Terminal Block, Header, 14Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Header, R/a, 1.27Mm, Smt, 20Way; Pitch Spacing Amphenol Communications Solutions - 74AC2621 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details