Weidmuller Terminal Block, Header, 12Pos, Tht; Gender Weidmuller 1289490000

Description
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller - 61AC8755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
61AC8755
Terminal Block, Header, 12Pos, Tht; Gender Weidmuller 61AC8755
TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8755
Product Name Terminal Block, Header, 12Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details