Weidmuller Terminal Block, Header, 6Pos, Tht; Gender Weidmuller 1289460000

Description
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller - 61AC8752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller
61AC8752
Terminal Block, Header, 6Pos, Tht; Gender Weidmuller 61AC8752
TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 6POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8752
Product Name Terminal Block, Header, 6Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MH10605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details