Weidmuller Terminal Block, Header, 4Pos, Tht; Gender Weidmuller 1289450000

Description
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller - 61AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
61AC8751
Terminal Block, Header, 4Pos, Tht; Gender Weidmuller 61AC8751
TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8751
Product Name Terminal Block, Header, 4Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Connector, Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5282 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details