Weidmuller Terminal Block, Header, 24Pos, Tht; Gender Weidmuller 1289370000

Description
TERMINAL BLOCK, HEADER, 24POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 24POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 24Pos, Tht; Gender Weidmuller - 61AC8750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 24Pos, Tht; Gender Weidmuller
61AC8750
Terminal Block, Header, 24Pos, Tht; Gender Weidmuller 61AC8750
TERMINAL BLOCK, HEADER, 24POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 24POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8750
Product Name Terminal Block, Header, 24Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DDR4 SMT - 10151094-1321J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details