Weidmuller Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 1289350000

Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller - 61AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
61AC8749
Terminal Block, Header, 22Pos, Tht; Gender Weidmuller 61AC8749
TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8749
Product Name Terminal Block, Header, 22Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV15005F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details