Weidmuller Terminal Block, Pcb, 20 Position; Gender Weidmuller 1289340000

Description
TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 20 Position; Gender Weidmuller - 62W2641 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 20 Position; Gender Weidmuller
62W2641
Terminal Block, Pcb, 20 Position; Gender Weidmuller 62W2641
TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 20 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62W2641
Product Name Terminal Block, Pcb, 20 Position; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102617-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
6+6 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224129600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8942 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details