Weidmuller Terminal Block, Pcb, 14 Position; Gender Weidmuller 1289310000

Description
TERMINAL BLOCK, PCB, 14 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 14 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 14 Position; Gender Weidmuller - 62W2638 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 14 Position; Gender Weidmuller
62W2638
Terminal Block, Pcb, 14 Position; Gender Weidmuller 62W2638
TERMINAL BLOCK, PCB, 14 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 14 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:14Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62W2638
Product Name Terminal Block, Pcb, 14 Position; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MH11605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
DDR4 SMT - 10148176-2421K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details