Weidmuller Terminal Block, Pcb, 12 Position; Gender Weidmuller 1289300000

Description
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 12 Position; Gender Weidmuller - 62W2637 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 12 Position; Gender Weidmuller
62W2637
Terminal Block, Pcb, 12 Position; Gender Weidmuller 62W2637
TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 12 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62W2637
Product Name Terminal Block, Pcb, 12 Position; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-FS12005L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
D-Sub Standard Board Mount - D15S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details