Weidmuller Terminal Block, Header, 10Pos, Tht; Gender Weidmuller 1289290000

Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller - 61AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller
61AC8743
Terminal Block, Header, 10Pos, Tht; Gender Weidmuller 61AC8743
TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, THT; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Ways; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Signal S2C Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Pcb, 10 Position; Gender Weidmuller - 62W2636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position; Gender Weidmuller
62W2636
Terminal Block, Pcb, 10 Position; Gender Weidmuller 62W2636
TERMINAL BLOCK, PCB, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:13.4A; Rated Voltage:200V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE S2C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61AC8743
Product Name Terminal Block, Header, 10Pos, Tht; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details