Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC TRANSCEIVERS
WEIDMULLER
1286700000 -- FIBER OPTIC TRANSCEIVER MODULES
Weidmuller
Fiber Optic Transceiver Modules
1286700000
Description
Transceiver Module Ethernet LC Duplex Pluggable, SFP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Transceiver Module Ethernet LC Duplex Pluggable, SFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
1286700000-ND
Fiber Optic Transceiver Modules
1286700000-ND
Transceiver Module Ethernet LC Duplex Pluggable, SFP
Transceiver Module Ethernet LC Duplex Pluggable, SFP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Transceivers
Product Number
1286700000-ND
Product Name
Fiber Optic Transceiver Modules
Connector Type
LC
Unlock Full Specs
to access all available technical data
Similar Products
Volktek Corporation
100BASE SFP Series
FPM-107
View Details
Advantech
Industrial Grade SFP+ 10Gbps copper module
SFP-10GTXI
View Details
RS Components, Ltd.
Fibre Optic Transceivers
2844770
Specs
Connector Type
LC
Wavelength
1310 nm (13100 Å)
Data Rate
0.1250 Gbps
View Details
Amphenol Communications Solutions
SR4 -100G
QXP85B4-02D
Specs
Packaging Type
TRAY
Operating Temperature
32 to 158 F (0.0 to 70 C)
View Details