Weidmuller Terminal Blocks - Din Rail, Channel 1284160000

Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4429-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4429-ND
Terminal Blocks - Din Rail, Channel 281-4429-ND
CONN TERM BLK FEED THROUGH BEIGE

CONN TERM BLK FEED THROUGH BEIGE

Buy Now Datasheet
Din Rail Terminal Block, 4Pos; No. Of Positions Weidmuller - 10B5638 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Terminal Block, 4Pos; No. Of Positions Weidmuller
10B5638
Din Rail Terminal Block, 4Pos; No. Of Positions Weidmuller 10B5638
DIN RAIL TERMINAL BLOCK, 4POS; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:2; Product Range:SAK Series RoHS Compliant: Yes

DIN RAIL TERMINAL BLOCK, 4POS; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:2; Product Range:SAK Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4429-ND 10B5638
Product Name Terminal Blocks - Din Rail, Channel Din Rail Terminal Block, 4Pos; No. Of Positions Weidmuller
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.002/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details