Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1282960000

Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-5584-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-5584-ND
Terminal Blocks - Headers, Plugs and Sockets 281-5584-ND
TERM BLOCK PLUG 14POS STR 5.08MM

TERM BLOCK PLUG 14POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller - 90F7930 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
90F7930
Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller 90F7930
TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 14POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:14Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-5584-ND 90F7930
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 14Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15537 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-04D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details