Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1282560000

Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4427-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4427-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4427-ND
TERM BLOCK PLUG 10POS STR 5.08MM

TERM BLOCK PLUG 10POS STR 5.08MM

Buy Now Datasheet
BLA 10 OG R20, A - 1282560000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BLA 10 OG R20, A
1282560000
BLA 10 OG R20, A 1282560000
BLA 10 OG R20, A

BLA 10 OG R20, A

Buy Now
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller - 90F7927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
90F7927
Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller 90F7927
TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size (AWG):26AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-4427-ND 1282560000 90F7927
Product Name Terminal Blocks - Headers, Plugs and Sockets BLA 10 OG R20, A Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CCFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers